Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76EC-0157CDI

Description
IC OSC VCXO 100MHZ 6-CLCC
Description
IC OSC VCXO 100MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76EC-0157CDI is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth-generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed for precise frequency settings with a resolution of 218Hz or better, and it supports an absolute pull range (APR) from ±4.5ppm to ±754.5ppm. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. The device is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. It also has an operating temperature range of -40°C to 85°C, which enhances its versatility in various environments. The output enable control input is compatible with LVCMOS/LVTTL levels, providing additional flexibility in system integration.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76EC-0157CDI is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth-generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed for precise frequency settings with a resolution of 218Hz or better, and it supports an absolute pull range (APR) from ±4.5ppm to ±754.5ppm. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. The device is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. It also has an operating temperature range of -40°C to 85°C, which enhances its versatility in various environments. The output enable control input is compatible with LVCMOS/LVTTL levels, providing additional flexibility in system integration.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76EC-0157CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76EC-0157CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76EC-0157CDI
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76EC-0157CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76EC-0157CDI
Programmable Timers and Oscillators 8N3SV76EC-0157CDI
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76EC-0157CDI 8N3SV76EC-0157CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - XC266-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details