Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76EC-0039CDI8

Description
IC OSC VCXO 148.5MHZ 6-CLCC
Description
IC OSC VCXO 148.5MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76EC-0039CDI8 is a programmable voltage-controlled oscillator (VCXO) that operates within the LVPECL interface. It features a frequency range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a programming resolution of 218 Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It can be factory-programmed for specific frequencies and offers a programmable absolute pull range from ±4.5 ppm to ±754.5 ppm. The oscillator requires a supply voltage of either 2.5V or 3.3V and operates over an extended temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is compliant with RoHS standards. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels, enhancing its versatility in different circuit designs.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76EC-0039CDI8 is a programmable voltage-controlled oscillator (VCXO) that operates within the LVPECL interface. It features a frequency range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a programming resolution of 218 Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It can be factory-programmed for specific frequencies and offers a programmable absolute pull range from ±4.5 ppm to ±754.5 ppm. The oscillator requires a supply voltage of either 2.5V or 3.3V and operates over an extended temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is compliant with RoHS standards. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels, enhancing its versatility in different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76EC-0039CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76EC-0039CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76EC-0039CDI8
IC OSC VCXO 148.5MHZ 6-CLCC

IC OSC VCXO 148.5MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76EC-0039CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76EC-0039CDI8
Programmable Timers and Oscillators 8N3SV76EC-0039CDI8
VCXO IC 148.5MHz 6-CLCC (7x5)

VCXO IC 148.5MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76EC-0039CDI8 8N3SV76EC-0039CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 148 MHz 148 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 100 ppm
View Details
Specialty Logic - SN74LVC1GX04DCKR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305T-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details