Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76BC-0182CDI8

Description
IC OSC VCXO 644.5313MHZ 6CLCC
Description
IC OSC VCXO 644.5313MHZ 6CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76BC-0182CDI8 is a programmable voltage-controlled oscillator (VCXO) that operates with LVPECL clock output. It features a frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in telecommunications and networking. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76BC-0182CDI8 is a programmable voltage-controlled oscillator (VCXO) that operates with LVPECL clock output. It features a frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in telecommunications and networking. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76BC-0182CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76BC-0182CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76BC-0182CDI8
IC OSC VCXO 644.5313MHZ 6CLCC

IC OSC VCXO 644.5313MHZ 6CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76BC-0182CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76BC-0182CDI8
Programmable Timers and Oscillators 8N3SV76BC-0182CDI8
VCXO IC 644.5313MHz 6-CLCC (7x5)

VCXO IC 644.5313MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76BC-0182CDI8 8N3SV76BC-0182CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 645 MHz 645 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABAM640000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers