Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76BC-0128CDI8

Description
IC OSC VCXO 25MHZ 6-CLCC
Description
IC OSC VCXO 25MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76BC-0128CDI8 is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. Utilizing fourth generation FemtoClock® NG technology, it provides high clock frequency with low phase noise performance. The device can be factory-programmed to any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range (APR) programmable from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential clock output with an output enable control input that is compatible with LVCMOS/LVTTL levels. It operates over an extended temperature range of -40°C to 85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76BC-0128CDI8 is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. Utilizing fourth generation FemtoClock® NG technology, it provides high clock frequency with low phase noise performance. The device can be factory-programmed to any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range (APR) programmable from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential clock output with an output enable control input that is compatible with LVCMOS/LVTTL levels. It operates over an extended temperature range of -40°C to 85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76BC-0128CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76BC-0128CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76BC-0128CDI8
IC OSC VCXO 25MHZ 6-CLCC

IC OSC VCXO 25MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76BC-0128CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76BC-0128CDI8
Programmable Timers and Oscillators 8N3SV76BC-0128CDI8
VCXO IC 25MHz 6-CLCC (7x5)

VCXO IC 25MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76BC-0128CDI8 8N3SV76BC-0128CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 25 MHz 25 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details