Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76AC-0180CDI8

Description
VCXO IC 78.125MHz 6-CLCC (7x5)
Description
VCXO IC 78.125MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0180CDI8 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels, and operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0180CDI8 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels, and operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76AC-0180CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76AC-0180CDI8
Programmable Timers and Oscillators 8N3SV76AC-0180CDI8
VCXO IC 78.125MHz 6-CLCC (7x5)

VCXO IC 78.125MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76AC-0180CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76AC-0180CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0180CDI8
IC OSC VCXO 78.125MHZ 6CLCC

IC OSC VCXO 78.125MHZ 6CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76AC-0180CDI8 8N3SV76AC-0180CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74LS629D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ABA212M500BAG - Richardson RFPD
Specs
Frequency 212 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details