Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0156CDI8

Description
IC OSC VCXO 121.109MHZ 6-CLCC
Description
IC OSC VCXO 121.109MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0156CDI8 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It supports a wide frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The absolute pull range can be programmed from ±4.5ppm to ±754.5ppm, making it suitable for various applications in telecommunications and networking equipment. The device is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and it operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0156CDI8 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It supports a wide frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The absolute pull range can be programmed from ±4.5ppm to ±754.5ppm, making it suitable for various applications in telecommunications and networking equipment. The device is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and it operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76AC-0156CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76AC-0156CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0156CDI8
IC OSC VCXO 121.109MHZ 6-CLCC

IC OSC VCXO 121.109MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76AC-0156CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76AC-0156CDI8
Programmable Timers and Oscillators 8N3SV76AC-0156CDI8
VCXO IC 121.109MHz 6-CLCC (7x5)

VCXO IC 121.109MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76AC-0156CDI8 8N3SV76AC-0156CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 121 MHz 121 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305T-90.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 90 MHz
Frequency Stability 50 ppm
View Details