Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76AC-0144CDI8

Description
VCXO IC 100MHz 6-CLCC (7x5)
Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0144CDI8 is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth generation FemtoClock® NG technology, which provides high clock frequency and low phase noise performance. The device can be factory-programmed for precise frequency settings with a resolution of 218Hz or better, and features an absolute pull range (APR) that can be adjusted from ±4.5ppm to ±754.5ppm. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an ambient operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a differential LVPECL clock output and an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0144CDI8 is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth generation FemtoClock® NG technology, which provides high clock frequency and low phase noise performance. The device can be factory-programmed for precise frequency settings with a resolution of 218Hz or better, and features an absolute pull range (APR) that can be adjusted from ±4.5ppm to ±754.5ppm. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an ambient operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a differential LVPECL clock output and an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76AC-0144CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76AC-0144CDI8
Programmable Timers and Oscillators 8N3SV76AC-0144CDI8
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76AC-0144CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76AC-0144CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0144CDI8
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76AC-0144CDI8 8N3SV76AC-0144CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675263 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers