Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0098CDI8

Description
IC OSC VCXO 130MHZ 6-CLCC
Description
IC OSC VCXO 130MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0098CDI8 is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth-generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device can be factory-programmed for precise frequency settings with a resolution of 218Hz or better, and it supports an absolute pull range (APR) from ±4.5ppm to ±754.5ppm. This VCXO is designed to operate with a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and it operates over an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0098CDI8 is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth-generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device can be factory-programmed for precise frequency settings with a resolution of 218Hz or better, and it supports an absolute pull range (APR) from ±4.5ppm to ±754.5ppm. This VCXO is designed to operate with a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and it operates over an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76AC-0098CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76AC-0098CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0098CDI8
IC OSC VCXO 130MHZ 6-CLCC

IC OSC VCXO 130MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76AC-0098CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76AC-0098CDI8
Programmable Timers and Oscillators 8N3SV76AC-0098CDI8
VCXO IC 130MHz 6-CLCC (7x5)

VCXO IC 130MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76AC-0098CDI8 8N3SV76AC-0098CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 130 MHz 130 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45106JI-25 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 25.6 to 33 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ACB18M4320BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details