Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0059CDI

Description
IC OSC VCXO 644.5313MHZ 6-CLCC
Description
IC OSC VCXO 644.5313MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0059CDI is an LVPECL Frequency-Programmable VCXO designed for high-performance applications. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It accepts a supply voltage of either 2.5V or 3.3V and features a small, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO offers programmable pull range capabilities, with an absolute pull range (APR) adjustable from ±4.5ppm to ±754.5ppm. It includes a differential clock output compatible with LVPECL levels and an output enable control input that is LVCMOS/LVTTL compatible. The device operates over an extended temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0059CDI is an LVPECL Frequency-Programmable VCXO designed for high-performance applications. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It accepts a supply voltage of either 2.5V or 3.3V and features a small, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO offers programmable pull range capabilities, with an absolute pull range (APR) adjustable from ±4.5ppm to ±754.5ppm. It includes a differential clock output compatible with LVPECL levels and an output enable control input that is LVCMOS/LVTTL compatible. The device operates over an extended temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76AC-0059CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76AC-0059CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0059CDI
IC OSC VCXO 644.5313MHZ 6-CLCC

IC OSC VCXO 644.5313MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76AC-0059CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76AC-0059CDI
Programmable Timers and Oscillators 8N3SV76AC-0059CDI
VCXO IC 644.5313MHz 6-CLCC (7x5)

VCXO IC 644.5313MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76AC-0059CDI 8N3SV76AC-0059CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 645 MHz 645 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA81M0000AAG - Richardson RFPD
Specs
Frequency 81 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF23FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers