Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV75KC-0019CDI

Description
VCXO IC 155.52MHz 6-CLCC (7x5)
Description
VCXO IC 155.52MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV75KC-0019CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75KC-0019CDI
Programmable Timers and Oscillators 8N3SV75KC-0019CDI
VCXO IC 155.52MHz 6-CLCC (7x5)

VCXO IC 155.52MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75KC-0019CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75KC-0019CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV75KC-0019CDI
IC OSC VCXO 155.52MHZ 6-CLCC

IC OSC VCXO 155.52MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV75KC-0019CDI 8N3SV75KC-0019CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7556IPD - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillator Crystal - 510BBA004662BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN74LS628 Voltage-controlled oscillator - SN74LS628N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers