Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0182CDI8

Description
IC OSC VCXO 644.5313MHZ 6CLCC
Datasheet
Description
IC OSC VCXO 644.5313MHZ 6CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75FC-0182CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75FC-0182CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0182CDI8
IC OSC VCXO 644.5313MHZ 6CLCC

IC OSC VCXO 644.5313MHZ 6CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV75FC-0182CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75FC-0182CDI8
Programmable Timers and Oscillators 8N3SV75FC-0182CDI8
VCXO IC 644.5313MHz 6-CLCC (7x5)

VCXO IC 644.5313MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV75FC-0182CDI8 8N3SV75FC-0182CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 645 MHz 645 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734636 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA1M00000BAG - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers