Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV75FC-0143CDI8

Description
VCXO IC 81MHz 6-CLCC (7x5)
Description
VCXO IC 81MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It offers a flexible frequency range, allowing programming from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency precision of 218 Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and features a small, lead-free ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes IDT's fourth-generation FemtoClock® NG technology, which ensures low phase noise performance and high clock frequency capabilities. The absolute pull range can be programmed from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels, enhancing its integration into different systems. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It offers a flexible frequency range, allowing programming from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency precision of 218 Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and features a small, lead-free ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes IDT's fourth-generation FemtoClock® NG technology, which ensures low phase noise performance and high clock frequency capabilities. The absolute pull range can be programmed from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels, enhancing its integration into different systems. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV75FC-0143CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75FC-0143CDI8
Programmable Timers and Oscillators 8N3SV75FC-0143CDI8
VCXO IC 81MHz 6-CLCC (7x5)

VCXO IC 81MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75FC-0143CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75FC-0143CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0143CDI8
IC OSC VCXO 81MHZ 6-CLCC

IC OSC VCXO 81MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV75FC-0143CDI8 8N3SV75FC-0143CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA558B - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ACA100M300AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details