Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0143CDI

Description
IC OSC VCXO 81MHZ 6-CLCC
Datasheet
Description
IC OSC VCXO 81MHZ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75FC-0143CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75FC-0143CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0143CDI
IC OSC VCXO 81MHZ 6-CLCC

IC OSC VCXO 81MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV75FC-0143CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75FC-0143CDI
Programmable Timers and Oscillators 8N3SV75FC-0143CDI
VCXO IC 81MHz 6-CLCC (7x5)

VCXO IC 81MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV75FC-0143CDI 8N3SV75FC-0143CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 81 MHz 81 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillator Crystal - 510ABA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-31219-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details