Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0135CDI8

Description
IC OSC VCXO 25MHZ 6-CLCC
Description
IC OSC VCXO 25MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range, typically from ±4.5ppm to ±754.5ppm, and includes a single LVPECL clock output. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C. The output enable control input is compatible with LVCMOS/LVTTL levels, providing additional flexibility in system integration.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range, typically from ±4.5ppm to ±754.5ppm, and includes a single LVPECL clock output. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C. The output enable control input is compatible with LVCMOS/LVTTL levels, providing additional flexibility in system integration.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75FC-0135CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75FC-0135CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0135CDI8
IC OSC VCXO 25MHZ 6-CLCC

IC OSC VCXO 25MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV75FC-0135CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75FC-0135CDI8
Programmable Timers and Oscillators 8N3SV75FC-0135CDI8
VCXO IC 25MHz 6-CLCC (7x5)

VCXO IC 25MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV75FC-0135CDI8 8N3SV75FC-0135CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 25 MHz 25 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details