The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. It supports a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It includes a single LVPECL clock output and an output enable control input compatible with LVCMOS/LVTTL levels. The device operates over an extended temperature range of -40°C to 85°C, which is critical for demanding environments.
IC OSC VCXO 200MHZ 6-CLCC
VCXO IC 200MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3SV75FC-0046CDI8 | 8N3SV75FC-0046CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 200 MHz | 200 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |