Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV75FC-0022CDI

Description
VCXO IC 176.8382MHz 6-CLCC (7x5)
Datasheet
Description
VCXO IC 176.8382MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV75FC-0022CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75FC-0022CDI
Programmable Timers and Oscillators 8N3SV75FC-0022CDI
VCXO IC 176.8382MHz 6-CLCC (7x5)

VCXO IC 176.8382MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75FC-0022CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75FC-0022CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0022CDI
IC OSC VCXO 176.8382MHZ 6-CLCC

IC OSC VCXO 176.8382MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV75FC-0022CDI 8N3SV75FC-0022CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA2M00000BAGR - Richardson RFPD
Specs
Frequency 2 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers