Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV75EC-0096CDI8

Description
IC OSC VCXO 100MHZ 6-CLCC
Description
IC OSC VCXO 100MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It supports a wide output frequency range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency stability. This VCXO operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range, allowing for customization from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environmental conditions. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It supports a wide output frequency range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency stability. This VCXO operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range, allowing for customization from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environmental conditions. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75EC-0096CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75EC-0096CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV75EC-0096CDI8
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV75EC-0096CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75EC-0096CDI8
Programmable Timers and Oscillators 8N3SV75EC-0096CDI8
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV75EC-0096CDI8 8N3SV75EC-0096CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735871 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA20M0000BAGR - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-40.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers