VCXO IC 311.04MHz 6-CLCC (7x5)
PROG CLOCK, 114.285MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 800-3960-ND | 62AK2129 |
| Product Name | Programmable Timers and Oscillators | Prog Clock, 114.285Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Package Type | Surface Mount; 6-CLCC | |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 311 MHz |