The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It offers a flexible frequency range, allowing programming from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency precision of 218 Hz or better. The device operates with a supply voltage of either 2.5V or 3.3V and features a small, lead-free ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency capabilities. It supports an absolute pull range that can be programmed from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.
VCXO IC 100MHz 6-CLCC (7x5)
IC OSC VCXO 100MHZ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3SV75BC-0074CDI8 | 8N3SV75BC-0074CDI8 |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |