Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3S270EC-0015CDI

Description
IC OSC CLOCK 156.25MHZ 6-CLCC
Datasheet
Description
IC OSC CLOCK 156.25MHZ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3S270EC-0015CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3S270EC-0015CDI
Clock/Timing - Programmable Timers and Oscillators 8N3S270EC-0015CDI
IC OSC CLOCK 156.25MHZ 6-CLCC

IC OSC CLOCK 156.25MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3S270EC-0015CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3S270EC-0015CDI
Programmable Timers and Oscillators 8N3S270EC-0015CDI
Clock Oscillator IC 156.25MHz 6-CLCC (7x5)

Clock Oscillator IC 156.25MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3S270EC-0015CDI 8N3S270EC-0015CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 156 MHz 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA16M0000AAGR - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers