The IDT8N3QV01 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider. It features four default power-up frequencies that can be selected via FSEL0 and FSEL1 pins, and further programming is facilitated through an I2C interface. The device also offers an absolute pull-range (APR) that can be adjusted from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The IDT8N3QV01 is characterized by low RMS phase jitter, with typical values of 0.487ps at 156.25MHz over a bandwidth of 12kHz to 20MHz, and 0.614ps over 1kHz to 40MHz. It operates within an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The product is compliant with RoHS standards, making it an environmentally friendly choice for engineers seeking a versatile timing solution.
IC OSC VCXO QD FREQ 10CLCC
VCXO IC 100MHz, 200MHz, 333MHz, 400MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3QV01LG-1145CDI8 | 8N3QV01LG-1145CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 100 to 400 MHz | 100 to 400 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |