The IDT8N3QV01 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, providing low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the PLL output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is suitable for applications requiring a wide absolute pull-range (APR) from ±4.5 to ±754.5ppm and operates over an extended temperature range of -40°C to 85°C, making it ideal for wireless infrastructure and telecommunication equipment. The output is a differential clock signal compatible with LVPECL standards.
IC OSC VCXO QD FREQ 10CLCC
VCXO IC 622.08MHz, 669.3266MHz, 622.08MHz, 669.3266MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3QV01LG-0084CDI8 | 8N3QV01LG-0084CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 622 to 669 MHz | 622 to 669 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |