Renesas Electronics Corporation Programmable Timers and Oscillators 8N3QV01LG-0023CDI

Description
VCXO IC 707.3527MHz 10-CLCC (7x5)
Description
VCXO IC 707.3527MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01LG-0023CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's fourth generation FemtoClock® NG technology, providing low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 435.9Hz divided by the output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is suitable for applications requiring an extended temperature range of -40°C to 85°C, making it ideal for wireless infrastructure and telecommunications equipment. Additionally, it offers a differential clock output with low RMS phase jitter, enhancing its performance in timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01LG-0023CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's fourth generation FemtoClock® NG technology, providing low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 435.9Hz divided by the output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is suitable for applications requiring an extended temperature range of -40°C to 85°C, making it ideal for wireless infrastructure and telecommunications equipment. Additionally, it offers a differential clock output with low RMS phase jitter, enhancing its performance in timing applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3QV01LG-0023CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01LG-0023CDI
Programmable Timers and Oscillators 8N3QV01LG-0023CDI
VCXO IC 707.3527MHz 10-CLCC (7x5)

VCXO IC 707.3527MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01LG-0023CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01LG-0023CDI
Clock/Timing - Programmable Timers and Oscillators 8N3QV01LG-0023CDI
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3QV01LG-0023CDI 8N3QV01LG-0023CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1921206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillators - 863-510BBA000110BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers