Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-1037CDI

Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01KG-1037CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01KG-1037CDI
Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-1037CDI
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3QV01KG-1037CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01KG-1037CDI
Programmable Timers and Oscillators 8N3QV01KG-1037CDI
VCXO IC 500MHz, 125MHz, 250MHz, 1GHz 10-CLCC (7x5)

VCXO IC 500MHz, 125MHz, 250MHz, 1GHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3QV01KG-1037CDI 8N3QV01KG-1037CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 500 to 1000 MHz 500 to 1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA150M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI312T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers