Renesas Electronics Corporation Programmable Timers and Oscillators 8N3QV01KG-0100CDI8

Description
VCXO IC 100MHz, 195.3125MHz, 200.717MHz, 203.768MHz 10-CLCC (7x5)
Datasheet
Description
VCXO IC 100MHz, 195.3125MHz, 200.717MHz, 203.768MHz 10-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3QV01KG-0100CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01KG-0100CDI8
Programmable Timers and Oscillators 8N3QV01KG-0100CDI8
VCXO IC 100MHz, 195.3125MHz, 200.717MHz, 203.768MHz 10-CLCC (7x5)

VCXO IC 100MHz, 195.3125MHz, 200.717MHz, 203.768MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01KG-0100CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01KG-0100CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-0100CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3QV01KG-0100CDI8 8N3QV01KG-0100CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC14541BF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510ABA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details