Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-0053CDI

Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01KG-0053CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01KG-0053CDI
Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-0053CDI
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3QV01KG-0053CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01KG-0053CDI
Programmable Timers and Oscillators 8N3QV01KG-0053CDI
VCXO IC 160MHz 10-CLCC (7x5)

VCXO IC 160MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3QV01KG-0053CDI 8N3QV01KG-0053CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 160 MHz 160 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675301P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA106M610CAGR - Richardson RFPD
Specs
Frequency 107 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - X122-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers