Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-0027CDI8

Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01KG-0027CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01KG-0027CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-0027CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3QV01KG-0027CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01KG-0027CDI8
Programmable Timers and Oscillators 8N3QV01KG-0027CDI8
VCXO IC 400MHz 10-CLCC (7x5)

VCXO IC 400MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3QV01KG-0027CDI8 8N3QV01KG-0027CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 400 MHz 400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-010 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ACAM833000BAGR - Richardson RFPD
Specs
Frequency 0.8330 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 75 ppm
View Details