Renesas Electronics Corporation Programmable Timers and Oscillators 8N3QV01FG-0155CDI8

Description
VCXO IC 100MHz, 83.33MHz, 100MHz, 83.33MHz 10-CLCC (7x5)
Description
VCXO IC 100MHz, 83.33MHz, 100MHz, 83.33MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01FG-0155CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is suitable for applications requiring a wide absolute pull range (APR) from ±4.5 to ±754.5ppm and operates within an extended temperature range of -40°C to 85°C, making it ideal for wireless infrastructure and telecommunications. The output is a differential clock signal compatible with LVPECL levels, and it includes control inputs for output enable and frequency selection.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01FG-0155CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is suitable for applications requiring a wide absolute pull range (APR) from ±4.5 to ±754.5ppm and operates within an extended temperature range of -40°C to 85°C, making it ideal for wireless infrastructure and telecommunications. The output is a differential clock signal compatible with LVPECL levels, and it includes control inputs for output enable and frequency selection.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3QV01FG-0155CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01FG-0155CDI8
Programmable Timers and Oscillators 8N3QV01FG-0155CDI8
VCXO IC 100MHz, 83.33MHz, 100MHz, 83.33MHz 10-CLCC (7x5)

VCXO IC 100MHz, 83.33MHz, 100MHz, 83.33MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01FG-0155CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01FG-0155CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01FG-0155CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3QV01FG-0155CDI8 8N3QV01FG-0155CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47538-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Programmable Timers and Oscillators - CY25701FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillators - 863-510ACA100M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers