Renesas Electronics Corporation Programmable Timers and Oscillators 8N3QV01FG-0025CDI

Description
VCXO IC 25MHz, 25MHz, 19.44MHz, 19.44MHz 10-CLCC (7x5)
Description
VCXO IC 25MHz, 25MHz, 19.44MHz, 19.44MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01FG-0025CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the PLL output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is capable of an absolute pull-range (APR) from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. The operating temperature range is -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01FG-0025CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the PLL output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is capable of an absolute pull-range (APR) from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. The operating temperature range is -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3QV01FG-0025CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01FG-0025CDI
Programmable Timers and Oscillators 8N3QV01FG-0025CDI
VCXO IC 25MHz, 25MHz, 19.44MHz, 19.44MHz 10-CLCC (7x5)

VCXO IC 25MHz, 25MHz, 19.44MHz, 19.44MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01FG-0025CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01FG-0025CDI
Clock/Timing - Programmable Timers and Oscillators 8N3QV01FG-0025CDI
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3QV01FG-0025CDI 8N3QV01FG-0025CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillators - 500DSAA200M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Oscillators - 1473-32151-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details