Renesas Electronics Corporation Programmable Timers and Oscillators 8N3QV01EG-1030CDI8

Description
VCXO IC 312.5MHz 10-CLCC (7x5)
Description
VCXO IC 312.5MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-1030CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's fourth generation FemtoClock® NG technology, providing low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the PLL output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, and can be reprogrammed through an I2C interface. The absolute pull range is adjustable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The device operates over an extended temperature range of -40°C to 85°C and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-1030CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's fourth generation FemtoClock® NG technology, providing low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the PLL output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, and can be reprogrammed through an I2C interface. The absolute pull range is adjustable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The device operates over an extended temperature range of -40°C to 85°C and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3QV01EG-1030CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01EG-1030CDI8
Programmable Timers and Oscillators 8N3QV01EG-1030CDI8
VCXO IC 312.5MHz 10-CLCC (7x5)

VCXO IC 312.5MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01EG-1030CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01EG-1030CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01EG-1030CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3QV01EG-1030CDI8 8N3QV01EG-1030CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734608 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA122M500AAGR - Richardson RFPD
Specs
Frequency 122 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers