Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3QV01EG-0112CDI

Description
IC OSC VCXO QD FREQ 10CLCC
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-0112CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, and can be reprogrammed through an I2C interface. The device also offers an absolute pull range (APR) that can be adjusted from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The IDT8N3QV01EG-0112CDI operates over an extended temperature range of -40°C to 85°C and provides a differential clock output compatible with LVPECL standards. Typical RMS phase jitter is reported at 0.487ps for a frequency of 156.25MHz within a bandwidth of 12kHz to 20MHz. This combination of features makes the IDT8N3QV01EG-0112CDI a versatile choice for engineers seeking a reliable timing solution.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-0112CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, and can be reprogrammed through an I2C interface. The device also offers an absolute pull range (APR) that can be adjusted from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The IDT8N3QV01EG-0112CDI operates over an extended temperature range of -40°C to 85°C and provides a differential clock output compatible with LVPECL standards. Typical RMS phase jitter is reported at 0.487ps for a frequency of 156.25MHz within a bandwidth of 12kHz to 20MHz. This combination of features makes the IDT8N3QV01EG-0112CDI a versatile choice for engineers seeking a reliable timing solution.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01EG-0112CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01EG-0112CDI
Clock/Timing - Programmable Timers and Oscillators 8N3QV01EG-0112CDI
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3QV01EG-0112CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01EG-0112CDI
Programmable Timers and Oscillators 8N3QV01EG-0112CDI
VCXO IC 156.25MHz, 161.1328MHz, 156.25MHz, 161.1328MHz 10-CLCC (7x5)

VCXO IC 156.25MHz, 161.1328MHz, 156.25MHz, 161.1328MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3QV01EG-0112CDI 8N3QV01EG-0112CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 156 to 161 MHz 156 to 161 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA004701CAGR - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI153T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 154 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers