Renesas Electronics Corporation Programmable Timers and Oscillators 8N3QV01EG-0058CDI8

Description
VCXO IC 669.3266MHz 10-CLCC (7x5)
Description
VCXO IC 669.3266MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-0058CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device can be powered by either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, and can be reprogrammed through an I2C interface. The absolute pull range is adjustable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The device operates over an extended temperature range of -40°C to 85°C and provides a differential clock output compatible with LVPECL standards. Typical RMS phase jitter at 156.25MHz is specified at 0.487ps (12kHz - 20MHz) and 0.614ps (1kHz - 40MHz), indicating its suitability for precision timing applications. The IDT8N3QV01EG-0058CDI8 is also compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-0058CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device can be powered by either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, and can be reprogrammed through an I2C interface. The absolute pull range is adjustable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The device operates over an extended temperature range of -40°C to 85°C and provides a differential clock output compatible with LVPECL standards. Typical RMS phase jitter at 156.25MHz is specified at 0.487ps (12kHz - 20MHz) and 0.614ps (1kHz - 40MHz), indicating its suitability for precision timing applications. The IDT8N3QV01EG-0058CDI8 is also compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3QV01EG-0058CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01EG-0058CDI8
Programmable Timers and Oscillators 8N3QV01EG-0058CDI8
VCXO IC 669.3266MHz 10-CLCC (7x5)

VCXO IC 669.3266MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01EG-0058CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01EG-0058CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01EG-0058CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3QV01EG-0058CDI8 8N3QV01EG-0058CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960603P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 863-510ACA125M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-060-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers