Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3QV01EG-0055CDI

Description
IC OSC VCXO QD FREQ 10CLCC
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-0055CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies that can be selected via the FSEL0 and FSEL1 pins, and it can be reprogrammed through an I2C interface for precise frequency adjustments. The device also offers an absolute pull-range (APR) that can be adjusted from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. With an operating temperature range of -40°C to 85°C, the IDT8N3QV01EG-0055CDI is designed to meet the demands of wireless infrastructure and other critical applications. The device provides a differential clock output compatible with LVPECL standards and features low RMS phase jitter, enhancing its performance in timing-sensitive applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-0055CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies that can be selected via the FSEL0 and FSEL1 pins, and it can be reprogrammed through an I2C interface for precise frequency adjustments. The device also offers an absolute pull-range (APR) that can be adjusted from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. With an operating temperature range of -40°C to 85°C, the IDT8N3QV01EG-0055CDI is designed to meet the demands of wireless infrastructure and other critical applications. The device provides a differential clock output compatible with LVPECL standards and features low RMS phase jitter, enhancing its performance in timing-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01EG-0055CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01EG-0055CDI
Clock/Timing - Programmable Timers and Oscillators 8N3QV01EG-0055CDI
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3QV01EG-0055CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01EG-0055CDI
Programmable Timers and Oscillators 8N3QV01EG-0055CDI
VCXO IC 156.25MHz, 125MHz, 100MHz, 25.175MHz 10-CLCC (7x5)

VCXO IC 156.25MHz, 125MHz, 100MHz, 25.175MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3QV01EG-0055CDI 8N3QV01EG-0055CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 156 to 25.18 MHz 156 to 25.18 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - N82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details