Renesas Electronics Corporation Programmable Timers and Oscillators 8N3Q001LG-0141CDI

Description
Clock Oscillator IC 156.25MHz, 133.3333MHz, 137.5MHz, 156.25MHz 10-CLCC (7x5)
Description
Clock Oscillator IC 156.25MHz, 133.3333MHz, 137.5MHz, 156.25MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001 is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing fourth generation FemtoClock® NG technology, it offers low phase noise performance and supports output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I2C interface for programming output clock frequencies and internal PLL control registers, allowing for a frequency programming resolution of 435.9Hz divided by N. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can be reprogrammed. The device is suitable for applications in wireless infrastructure, telecommunications, and networking, with an operating temperature range of -40°C to 85°C. Additionally, it is compliant with RoHS standards, ensuring it is lead-free.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001 is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing fourth generation FemtoClock® NG technology, it offers low phase noise performance and supports output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I2C interface for programming output clock frequencies and internal PLL control registers, allowing for a frequency programming resolution of 435.9Hz divided by N. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can be reprogrammed. The device is suitable for applications in wireless infrastructure, telecommunications, and networking, with an operating temperature range of -40°C to 85°C. Additionally, it is compliant with RoHS standards, ensuring it is lead-free.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3Q001LG-0141CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001LG-0141CDI
Programmable Timers and Oscillators 8N3Q001LG-0141CDI
Clock Oscillator IC 156.25MHz, 133.3333MHz, 137.5MHz, 156.25MHz 10-CLCC (7x5)

Clock Oscillator IC 156.25MHz, 133.3333MHz, 137.5MHz, 156.25MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001LG-0141CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001LG-0141CDI
Clock/Timing - Programmable Timers and Oscillators 8N3Q001LG-0141CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3Q001LG-0141CDI 8N3Q001LG-0141CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PW - 081171-NE555PW - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP
Frequency 0.1000 MHz
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details