The IDT8N3Q001 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS standards. This oscillator can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates over an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The IDT8N3Q001 also boasts low RMS phase jitter specifications, with typical values of 0.244ps at 156.25MHz for a bandwidth of 12kHz to 20MHz, and 0.265ps for a bandwidth of 1kHz to 40MHz, indicating its suitability for high-performance timing applications.
IC OSC CLOCK QD FREQ 10CLCC
Clock Oscillator IC 161.1328MHz, 155.52MHz, 156.25MHz, 156.25MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3Q001LG-0087CDI | 8N3Q001LG-0087CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 161 to 156 MHz | 161 to 156 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |