Clock Oscillator IC 300MHz, 350MHz, 400MHz, 533MHz 10-CLCC (7x5)
IC OSC CLOCK QD FREQ 10CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3Q001KG-1114CDI8 | 8N3Q001KG-1114CDI8 |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | Clock Oscillator | |
| Package / Form Factor | Surface Mount; 10-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |