Renesas Electronics Corporation Programmable Timers and Oscillators 8N3Q001KG-1031CDI

Description
Clock Oscillator IC 80MHz, 100MHz, 125MHz, 156.25MHz 10-CLCC (7x5)
Datasheet
Description
Clock Oscillator IC 80MHz, 100MHz, 125MHz, 156.25MHz 10-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3Q001KG-1031CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001KG-1031CDI
Programmable Timers and Oscillators 8N3Q001KG-1031CDI
Clock Oscillator IC 80MHz, 100MHz, 125MHz, 156.25MHz 10-CLCC (7x5)

Clock Oscillator IC 80MHz, 100MHz, 125MHz, 156.25MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001KG-1031CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001KG-1031CDI
Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-1031CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3Q001KG-1031CDI 8N3Q001KG-1031CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA156M250BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details