Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-0105CDI8

Description
IC OSC CLOCK QD FREQ 10CLCC
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-0105CDI8 is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either a 2.5V or 3.3V supply and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I2C programming interface that allows for precise frequency adjustments with a resolution of 435.9Hz divided by N, where N is the PLL output divider. It includes four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates over an extended temperature range of -40°C to 85°C and is compliant with RoHS standards. The output is compatible with LVPECL levels, and it provides differential clock outputs with low RMS phase jitter, ensuring reliable performance in timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-0105CDI8 is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either a 2.5V or 3.3V supply and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I2C programming interface that allows for precise frequency adjustments with a resolution of 435.9Hz divided by N, where N is the PLL output divider. It includes four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates over an extended temperature range of -40°C to 85°C and is compliant with RoHS standards. The output is compatible with LVPECL levels, and it provides differential clock outputs with low RMS phase jitter, ensuring reliable performance in timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001KG-0105CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001KG-0105CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-0105CDI8
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3Q001KG-0105CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001KG-0105CDI8
Programmable Timers and Oscillators 8N3Q001KG-0105CDI8
Clock Oscillator IC 110MHz 10-CLCC (7x5)

Clock Oscillator IC 110MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3Q001KG-0105CDI8 8N3Q001KG-0105CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 110 MHz 110 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2500-2319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510BBA000110BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details