The IDT8N3Q001 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and supports output frequencies ranging from 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either a 2.5V or 3.3V supply and is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features four default power-up frequencies that can be reprogrammed via an I2C interface, allowing for precise frequency adjustments with a resolution of 435.9Hz divided by N, where N is the PLL output divider. It operates within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes differential clock outputs compatible with LVPECL interface levels and LVCMOS/LVTTL compatible control inputs.
Clock Oscillator IC 622.08MHz, 666.514286MHz, 627.32962MHz, 649.970332MHz 10-CLCC (7x5)
IC OSC CLOCK QD FREQ 10CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3Q001KG-0072CDI | 8N3Q001KG-0072CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | Clock Oscillator | |
| Package / Form Factor | Surface Mount; 10-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |