Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-0034CDI

Description
IC OSC CLOCK QD FREQ 10CLCC
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-0034CDI is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs FemtoClock® NG technology, it offers low phase noise performance and operates with a supply voltage of either 2.5V or 3.3V. The device is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS 6 standards. This oscillator can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N (where N is the PLL output divider). It features four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates within an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The typical RMS phase jitter at 156.25MHz is 0.244ps (12kHz - 20MHz) and 0.265ps (1kHz - 40MHz), indicating its suitability for high-performance timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-0034CDI is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs FemtoClock® NG technology, it offers low phase noise performance and operates with a supply voltage of either 2.5V or 3.3V. The device is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS 6 standards. This oscillator can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N (where N is the PLL output divider). It features four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates within an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The typical RMS phase jitter at 156.25MHz is 0.244ps (12kHz - 20MHz) and 0.265ps (1kHz - 40MHz), indicating its suitability for high-performance timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001KG-0034CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001KG-0034CDI
Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-0034CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3Q001KG-0034CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001KG-0034CDI
Programmable Timers and Oscillators 8N3Q001KG-0034CDI
Clock Oscillator IC 155.52MHz, 167.3316MHz, 669.3266MHz, 172.5607MHz 10-CLCC (7x5)

Clock Oscillator IC 155.52MHz, 167.3316MHz, 669.3266MHz, 172.5607MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3Q001KG-0034CDI 8N3Q001KG-0034CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 156 to 173 MHz 156 to 173 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - 863-510AAAM201600AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
32 kHz TCXOs - SiT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details