Renesas Electronics Corporation Programmable Timers and Oscillators 8N3Q001FG-1147CDI8

Description
Clock Oscillator IC 100MHz, 400MHz, 1GHz, 1GHz 10-CLCC (7x5)
Datasheet
Description
Clock Oscillator IC 100MHz, 400MHz, 1GHz, 1GHz 10-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3Q001FG-1147CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001FG-1147CDI8
Programmable Timers and Oscillators 8N3Q001FG-1147CDI8
Clock Oscillator IC 100MHz, 400MHz, 1GHz, 1GHz 10-CLCC (7x5)

Clock Oscillator IC 100MHz, 400MHz, 1GHz, 1GHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001FG-1147CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001FG-1147CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3Q001FG-1147CDI8
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3Q001FG-1147CDI8 8N3Q001FG-1147CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136318P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA26M0000CAG - Richardson RFPD
Specs
Frequency 26 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-1633-060-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers