Renesas Electronics Corporation Programmable Timers and Oscillators 8N3Q001FG-1086CDI

Description
Clock Oscillator IC 350MHz 10-CLCC (7x5)
Description
Clock Oscillator IC 350MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001FG-1086CDI is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device can output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 435.9Hz divided by N, where N is the PLL output divider. The oscillator features four default power-up frequencies that can be reprogrammed via an I2C interface, allowing for customization based on application needs. It includes a single LVPECL clock output and is compatible with LVCMOS/LVTTL control inputs. The device operates within an extended temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The IDT8N3Q001FG-1086CDI is packaged in a compact, lead-free (RoHS 6) 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001FG-1086CDI is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device can output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 435.9Hz divided by N, where N is the PLL output divider. The oscillator features four default power-up frequencies that can be reprogrammed via an I2C interface, allowing for customization based on application needs. It includes a single LVPECL clock output and is compatible with LVCMOS/LVTTL control inputs. The device operates within an extended temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The IDT8N3Q001FG-1086CDI is packaged in a compact, lead-free (RoHS 6) 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3Q001FG-1086CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001FG-1086CDI
Programmable Timers and Oscillators 8N3Q001FG-1086CDI
Clock Oscillator IC 350MHz 10-CLCC (7x5)

Clock Oscillator IC 350MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001FG-1086CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001FG-1086CDI
Clock/Timing - Programmable Timers and Oscillators 8N3Q001FG-1086CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3Q001FG-1086CDI 8N3Q001FG-1086CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 863-510ABAM640000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers