Renesas Electronics Corporation Programmable Timers and Oscillators 8N3Q001FG-0140CDI8

Description
Clock Oscillator IC 133.333333MHz, 140MHz, 146.666666MHz, 153.333333MHz 10-CLCC (7x5)
Description
Clock Oscillator IC 133.333333MHz, 140MHz, 146.666666MHz, 153.333333MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001FG-0140CDI8 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and supports output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features four default power-up frequencies that can be reprogrammed via an I2C interface, allowing for precise frequency adjustments with a resolution of 435.9Hz divided by N. It is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C. The device also includes differential clock outputs compatible with LVPECL standards and control inputs that are LVCMOS/LVTTL compatible.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001FG-0140CDI8 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and supports output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features four default power-up frequencies that can be reprogrammed via an I2C interface, allowing for precise frequency adjustments with a resolution of 435.9Hz divided by N. It is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C. The device also includes differential clock outputs compatible with LVPECL standards and control inputs that are LVCMOS/LVTTL compatible.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3Q001FG-0140CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001FG-0140CDI8
Programmable Timers and Oscillators 8N3Q001FG-0140CDI8
Clock Oscillator IC 133.333333MHz, 140MHz, 146.666666MHz, 153.333333MHz 10-CLCC (7x5)

Clock Oscillator IC 133.333333MHz, 140MHz, 146.666666MHz, 153.333333MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001FG-0140CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001FG-0140CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3Q001FG-0140CDI8
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3Q001FG-0140CDI8 8N3Q001FG-0140CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ACA25M0000AAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details