The IDT8N3Q001FG-0034CDI
IC OSC CLOCK QD FREQ 10CLCC
Clock Oscillator IC 155.52MHz, 167.3316MHz, 669.3266MHz, 172.5607MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3Q001FG-0034CDI8 | 8N3Q001FG-0034CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 156 to 173 MHz | 156 to 173 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |