Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3Q001EG-2002CDI

Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001EG-2002CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001EG-2002CDI
Clock/Timing - Programmable Timers and Oscillators 8N3Q001EG-2002CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3Q001EG-2002CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001EG-2002CDI
Programmable Timers and Oscillators 8N3Q001EG-2002CDI
Clock Oscillator IC 1228.8MHz, 983.04MHz, 614.14MHz, 491.52MHz 10-CLCC (7x5)

Clock Oscillator IC 1228.8MHz, 983.04MHz, 614.14MHz, 491.52MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3Q001EG-2002CDI 8N3Q001EG-2002CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 1229 to 492 MHz 1229 to 492 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillator Crystal - 510ACA20M0000CAGR - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-4 MHz
Frequency Stability 50 ppm
View Details