Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3Q001EG-0072CDI

Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001EG-0072CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001EG-0072CDI
Clock/Timing - Programmable Timers and Oscillators 8N3Q001EG-0072CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3Q001EG-0072CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001EG-0072CDI
Programmable Timers and Oscillators 8N3Q001EG-0072CDI
Clock Oscillator IC 622.08MHz, 666.514286MHz, 627.32962MHz, 649.970332MHz 10-CLCC (7x5)

Clock Oscillator IC 622.08MHz, 666.514286MHz, 627.32962MHz, 649.970332MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3Q001EG-0072CDI 8N3Q001EG-0072CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 622 to 650 MHz 622 to 650 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI153T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 154 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers