Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 8N3PF10VA-159NRGI

Description
Frequency Synthesizer IC 212.5MHz 1 10-VQFN Exposed Pad
Request a Quote Datasheet
Description
Frequency Synthesizer IC 212.5MHz 1 10-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-4159-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-4159-ND
Clock Generators, PLLs, Frequency Synthesizers 800-4159-ND
Frequency Synthesizer IC 212.5MHz 1 10-VQFN Exposed Pad

Frequency Synthesizer IC 212.5MHz 1 10-VQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1196675-8N3PF10VA-159NRGI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1196675-8N3PF10VA-159NRGI
Win Source Part Number: 1196675-8N3PF10VA-15 9NRGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Frequency Synthesizer Package: Tray Frequency - Max: 212.5MHz Number of Circuits: 1 Standard Package: 364 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 10-VQFN Exposed Pad Supplier Device Package: 10-VFQFPN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -800-4159,800-4159 Base Product Number: 8N3PF10 Product Status: Not For New Designs

Win Source Part Number: 1196675-8N3PF10VA-159NRGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer
Package: Tray
Frequency - Max: 212.5MHz
Number of Circuits: 1
Standard Package: 364
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 10-VQFN Exposed Pad
Supplier Device Package: 10-VFQFPN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -800-4159,800-4159
Base Product Number: 8N3PF10
Product Status: Not For New Designs

Buy Now Datasheet
Clock and Timing IC - 728-8N3PF10VA-159NRGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-8N3PF10VA-159NRGI
Clock and Timing IC 728-8N3PF10VA-159NRGI
IC FREQ SYNTH 10VFQFPN Product overview: 8N3PF10VA-159NRGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8N3PF10VA-159NRG I can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 10VFQFPN Product overview: 8N3PF10VA-159NRGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8N3PF10VA-159NRGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8N3PF10VA-159NRGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8N3PF10VA-159NRGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8N3PF10VA-159NRGI
IC FREQ SYNTH 10VFQFPN

IC FREQ SYNTH 10VFQFPN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8N3PF10VA-159NRGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8N3PF10VA-159NRGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8N3PF10VA-159NRGI
IC FREQUENCY SYNTH 10VFQFPN

IC FREQUENCY SYNTH 10VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 800-4159-ND 1196675-8N3PF10VA-159NRGI 728-8N3PF10VA-159NRGI 8N3PF10VA-159NRGI 8N3PF10VA-159NRGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 10-VQFN Exposed Pad Surface Mount; 10-VQFN Exposed Pad Tray Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data