The 8N3DV85LC-0072CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, offering high clock frequency and low phase noise performance. The device can be programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features a programmable pull range typically from ±12.5 to ±787.5ppm and includes an FSEL control input for frequency selection, compatible with LVCMOS/LVTTL levels. It supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device also exhibits low RMS phase jitter, with typical values of 0.46ps at 622.08MHz over a 12kHz to 20MHz bandwidth.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 622.08MHz, 666.514286MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85LC-0072CDI8 | 8N3DV85LC-0072CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 622 to 667 MHz | 622 to 667 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |