Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3DV85LC-0042CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85LC-0042CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85LC-0042CDI
Clock/Timing - Programmable Timers and Oscillators 8N3DV85LC-0042CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3DV85LC-0042CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85LC-0042CDI
Programmable Timers and Oscillators 8N3DV85LC-0042CDI
VCXO IC 644.5313MHz, 657.42MHz 6-CLCC (7x5)

VCXO IC 644.5313MHz, 657.42MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3DV85LC-0042CDI 8N3DV85LC-0042CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 645 to 657 MHz 645 to 657 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillator Crystal - 510BBA100M000CAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details