Renesas Electronics Corporation Programmable Timers and Oscillators 8N3DV85KC-0205CDI8

Description
VCXO IC 155.52MHz, 153.6MHz 6-CLCC (7x5)
Description
VCXO IC 155.52MHz, 153.6MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N3DV85KC-0205CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for output frequencies to be set within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance. It supports a programmable pull range typically from ±12.5 to ±787.5ppm and features a frequency selection pin (FSEL) compatible with LVCMOS/LVTTL levels. The device is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment.

Datasheet Summary
Powered by GS/AI

The 8N3DV85KC-0205CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for output frequencies to be set within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance. It supports a programmable pull range typically from ±12.5 to ±787.5ppm and features a frequency selection pin (FSEL) compatible with LVCMOS/LVTTL levels. The device is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3DV85KC-0205CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85KC-0205CDI8
Programmable Timers and Oscillators 8N3DV85KC-0205CDI8
VCXO IC 155.52MHz, 153.6MHz 6-CLCC (7x5)

VCXO IC 155.52MHz, 153.6MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85KC-0205CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85KC-0205CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3DV85KC-0205CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3DV85KC-0205CDI8 8N3DV85KC-0205CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 5962-8950302CA - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Oscillator Crystal - 510ABA150M000BAG - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers